Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009762-AO4805
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 39nC @ 10V
Max Input Capacitance: 2600pF @ 15V
Maximum Rds On at Id,Vgs: 19 mOhm @ 8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 30V 9A 8SOIC Product overview: AO4805 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AO4805 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 30V 9A 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 9A 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 9A 2W Surface Mount 8-SOIC
30V 9A 2W 19mΩ@10V,8A 2.8V@250uA 2 P-Channel SOIC-8 MOSFETs ROHS
MOSFET 2P-CH 30V 9A 8-SOIC
MOSFET 2P-CH 30V 9A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 009762-AO4805 | 289-AO4805 | 785-1055-1-ND | AO4805 | AO4805 | AO4805 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4805 | 30V 9A MOSFET Transistor | FET, MOSFET Arrays | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | 30 volts | ||
| PD | 2000 milliwatts | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; 8-SOIC | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |