Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614A AO4614A

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016802-AO4614A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A, 5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 404pF @ 20V Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016802-AO4614A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A, 5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 404pF @ 20V Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614A - 1016802-AO4614A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614A
1016802-AO4614A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614A 1016802-AO4614A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016802-AO4614A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 6A, 5A Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 8.3nC @ 10V Max Input Capacitance: 404pF @ 20V Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016802-AO4614A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6A, 5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 8.3nC @ 10V
Max Input Capacitance: 404pF @ 20V
Maximum Rds On at Id,Vgs: 31 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
40V 6A 5A SOIC MOSFET Transistor
285-AO4614A
40V 6A 5A SOIC MOSFET Transistor 285-AO4614A
MOSFET N/P-CH 40V 6A/5A 8-SOIC Product overview: AO4614A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO4614A can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 40V 6A/5A 8-SOIC Product overview: AO4614A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 6A, 5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 6A, 5A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AO4614A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1016802-AO4614A 285-AO4614A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4614A 40V 6A 5A SOIC MOSFET Transistor
Polarity P-Channel
V(BR)DSS 40 volts
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
CSD17322Q5A 30V, N-Channel NexFET? Power MOSFET - CSD17322Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
6 suppliers
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia - 61T7486 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 360 milliamps
Package Type TO-3
View Details