Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4486

Description
N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1552-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1552-2-ND
Single FETs, MOSFETs 785-1552-2-ND
N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1552-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1552-1-ND
Single FETs, MOSFETs 785-1552-1-ND
N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - 785-1552-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1552-6-ND
Single FETs, MOSFETs 785-1552-6-ND
N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

N-Channel 100V 4.2A (Ta) 3.1W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4486 - 1016794-AO4486 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4486
1016794-AO4486
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4486 1016794-AO4486
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1016794-AO4486 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 942pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 79 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1016794-AO4486
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 942pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 79 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AO4486 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AO4486
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AO4486
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1552-2-ND 1016794-AO4486 AO4486
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4486 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0063PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details