Alpha & Omega Semiconductor, Ltd. 12V 11A MOSFET Transistor AO4437L

Description
MOSFET P-CH 12V 11A 8SOIC Product overview: AO4437L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4437L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 12V 11A 8SOIC Product overview: AO4437L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4437L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 11A MOSFET Transistor
278-AO4437L
12V 11A MOSFET Transistor 278-AO4437L
MOSFET P-CH 12V 11A 8SOIC Product overview: AO4437L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4437L can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 11A 8SOIC Product overview: AO4437L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO4437L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4437L - 180367-AO4437L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4437L
180367-AO4437L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4437L 180367-AO4437L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180367-AO4437L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 11A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 47nC @ 4.5V Max Input Capacitance: 4750pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 16 mOhm @ 11A, 4.5V Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180367-AO4437L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 47nC @ 4.5V
Max Input Capacitance: 4750pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 16 mOhm @ 11A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AO4437L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4437L-ND
Single FETs, MOSFETs AO4437L-ND
P-Channel 12V 11A (Ta) 3W (Ta) Surface Mount 8-SOIC

P-Channel 12V 11A (Ta) 3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AO4437L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AO4437L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AO4437L
MOSFET P-CH 12V 11A 8SOIC

MOSFET P-CH 12V 11A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AO4437L 180367-AO4437L AO4437L-ND AO4437L
Product Name 12V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4437L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3000 milliwatts 3000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data