Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products AO4414L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180356-AO4414L Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180356-AO4414L Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 180356-AO4414L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180356-AO4414L
Discrete Semiconductor Products 180356-AO4414L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180356-AO4414L Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180356-AO4414L
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 180356-AO4414L
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF6218STRL - 010510-AUIRF6218STRL - Win Source Electronics
Specs
Polarity P-Channel; P-Channel
V(BR)DSS 150 volts
PD 250000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details