Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AO4405

Description
P-Channel 30V 6A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet
Description
P-Channel 30V 6A (Ta) Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AO4405-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AO4405-ND
Single FETs, MOSFETs AO4405-ND
P-Channel 30V 6A (Ta) Surface Mount 8-SOIC

P-Channel 30V 6A (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4405 - 199071-AO4405 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4405
199071-AO4405
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4405 199071-AO4405
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199071-AO4405 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A (Ta) Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 520pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199071-AO4405
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 520pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AO4405-ND 199071-AO4405
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO4405
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7907-55ATE,127 - 1025298-BUK7907-55ATE,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
2 suppliers
Dual P-Channel Matched MOSFET Pair - ALD1102APAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers