Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078093-AO3415
Family Name: AO3415
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Alternative Parts (Cross-Reference): DMG3415U; Si2331DS-T1-GE3; DMG3415U-7; Si2331DS-T1-E3;
Introduction Date: May 06, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 4A SOT23-3L Product overview: AO3415 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AO3415 can be used for catalog matching and distributor lookup.
P-Channel 20V 4A (Ta) 1.5W (Ta) Surface Mount SOT-23-3
20V 4A 1.5W 43mΩ@4.5V,4A 1V@250uA P Channel SOT-23-3L MOSFETs ROHS
MOSFET P-CH 20V 4A SOT23-3L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 078093-AO3415 | 278-AO3415 | 785-1010-2-ND | AO3415 | AO3415 | AO3415 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AO3415 | 20V 4A SOT23 MOSFET Transistor | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; 3-SMD, SOT-23-3 Variant | SOT23 | SOT23; 3-SMD, SOT-23-3 Variant | SOT23; 3-SMD, SOT-23-3 Variant |
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel |