DEM Manufacturing Inductor, 2.4Mh, +20%; Product Range Roxburgh Emc SF1123

Description
INDUCTOR, 2.4MH, +20%; Product Range:SF112 Series; Inductance:2.4mH; RMS Current (Irms):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 2.4MH, +20%; Product Range:SF112 Series; Inductance:2.4mH; RMS Current (Irms):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.4Mh, +20%; Product Range Roxburgh Emc - 01M8822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Mh, +20%; Product Range Roxburgh Emc
01M8822
Inductor, 2.4Mh, +20%; Product Range Roxburgh Emc 01M8822
INDUCTOR, 2.4MH, +20%; Product Range:SF112 Series; Inductance:2.4mH; RMS Current (Irms):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13.5mm RoHS Compliant: Yes

INDUCTOR, 2.4MH, +20%; Product Range:SF112 Series; Inductance:2.4mH; RMS Current (Irms):-; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20%; Case Dimensions:32mm x 13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 01M8822
Product Name Inductor, 2.4Mh, +20%; Product Range Roxburgh Emc
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details