DEM Manufacturing Filter, Power Line, Emc, 6A, 730Ua; Current Rating Roxburgh Emc RES80F06

Description
FILTER, POWER LINE, EMC, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:7.91mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 Series;RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, EMC, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:7.91mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, Emc, 6A, 730Ua; Current Rating Roxburgh Emc - 41Y1955 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, Emc, 6A, 730Ua; Current Rating Roxburgh Emc
41Y1955
Filter, Power Line, Emc, 6A, 730Ua; Current Rating Roxburgh Emc 41Y1955
FILTER, POWER LINE, EMC, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:7.91mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 Series;RoHS Compliant: Yes

FILTER, POWER LINE, EMC, 6A, 730UA; Current Rating:6A; Voltage Rating:250VAC; Filter Type:General Purpose; Filter Terminals:Quick Connect; Inductance Min:7.91mH; Capacitance:2µF; Leakage Current Max:730µA; Product Range:RES80 Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41Y1955
Product Name Filter, Power Line, Emc, 6A, 730Ua; Current Rating Roxburgh Emc
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 216LC5500K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers