DEM Manufacturing Filter, 36A, 3 Phase, Neutral; Current Rating Roxburgh Emc IHF436

Description
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:440V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:550µH; Capacitance:2.2µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet
Description
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:440V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:550µH; Capacitance:2.2µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 36A, 3 Phase, Neutral; Current Rating Roxburgh Emc - 01M7959 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 36A, 3 Phase, Neutral; Current Rating Roxburgh Emc
01M7959
Filter, 36A, 3 Phase, Neutral; Current Rating Roxburgh Emc 01M7959
FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:440V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:550µH; Capacitance:2.2µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

FILTER, 36A, 3 PHASE, NEUTRAL; Current Rating:36A; Voltage Rating:440V; Filter Type:EMI, RFI; Filter Terminals:Stud; Inductance Min:550µH; Capacitance:2.2µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01M7959
Product Name Filter, 36A, 3 Phase, Neutral; Current Rating Roxburgh Emc
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details