DEM Manufacturing Conn, Banana, Plug, 16A, Screw, Yel; Gender Deltron Components 557-0700

Description
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 16A, Screw, Yel; Gender Deltron Components - 94AC9735 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 16A, Screw, Yel; Gender Deltron Components
94AC9735
Conn, Banana, Plug, 16A, Screw, Yel; Gender Deltron Components 94AC9735
CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 16A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:16A; Voltage Rating:50V; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94AC9735
Product Name Conn, Banana, Plug, 16A, Screw, Yel; Gender Deltron Components
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το N Male RF Adapter - ET-BMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers