ENCLOSURE, INSTRUMENT, ALUMINIUM ALLOY; Enclosure Type:Electrical / Industrial; Enclosure Material:Diecast Aluminium; External Height - Metric:55.9mm; External Width - Metric:64.5mm; External Depth - Metric:115.3mm; IP Rating:IP66 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 09WX3988 |
| Product Name | Enclosure, Instrument, Aluminium Alloy; Enclosure Type Deltron Enclosures |
| Type | Electronic and Instrument Enclosures |
| Length | 2.2 inch (55.9 mm) |
| Width | 2.54 inch (64.5 mm) |
| Depth | 4.54 inch (115 mm) |