DEM Manufacturing Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 459-0080

Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures - 09WX3977 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
09WX3977
Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures 09WX3977
ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:105.7mm; External Width - Metric:146mm; External Depth - Metric:222.3mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09WX3977
Product Name Enclosure, Aluminium Alloy; Enclosure Type Deltron Enclosures
Length 4.16 inch (106 mm)
Width 5.75 inch (146 mm)
Depth 8.75 inch (222 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details