DEM Manufacturing Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components 432-0500

Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components - 45M6856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components
45M6856
Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components 45M6856
CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Red; External Diameter:-; Product Range:432 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45M6856
Product Name Connector, Rca/phono, Jack, 2 Position; No. Of Contacts Deltron Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers