Festo Corporation Multi-pin CPV14-VI-P6-1/8-D

Description
multi-pin plug CPV14-VI-P6-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion-proof ambient temperature=-10°C <= Ta <= +60°C
Request a Quote Datasheet
Description
multi-pin plug CPV14-VI-P6-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion-proof ambient temperature=-10°C <= Ta <= +60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-pin - CPV14-VI-P6-1/8-D - Festo Corporation
Islandia, NY, United States
multi-pin plug CPV14-VI-P6-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion-proof ambient temperature=-10°C <= Ta <= +60°C

multi-pin plug CPV14-VI-P6-1/8-D For valve terminal CPV. ATEX category Gas=II 2G, Explosion ignition protection type Gas=Ex e II, ATEX category Dust=II 2D, Explosion ignition protection type Dust=Ex tD A21 IP65, Explosion-proof ambient temperature=-10°C <= Ta <= +60°C

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPV14-VI-P6-1/8-D
Product Name Multi-pin
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-O-K5-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Pressure regulating valve manifold - LRB-1/2-D-O-K4-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"; 1/2"
Body Material Die-cast zinc
View Details
Connection block - CPE10-3/2-PRS-1/4-6-NPT - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Type NPT
Maximum Pressure -13 to 145 psi (-9.15 to 102 m H2O)
View Details