Kaeser Compressors, Inc. Rotary Screw Compressor with Direct Drive ASD - CSD Series

Description
Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with unprecedented levels of efficiency. These systems are perfect team players that can be integrated into existing control systems via the SIGMA AIR MANAGER 4.0. To ensure that you achieve the exact compressed air supply you require, our rotary screw compressors are available in different variants: Base model with refrigeration dryer for high compressed air quality: T model with variable-speed drive for optimum efficiency and a broad control range: SFC model with synchronous reluctance motor: Significantly greater efficiency – especially in the partial load range – than comparable asynchronous systems enables considerable energy savings. Complete systems with integrated refrigerated dryer and variable-speed drive: T SFC models Our experts will be glad to assist you in selecting the right model for your needs. Your benefits Energy savings: Fixed-speed systems with asynchronous motors which meet the IE4 efficiency class. Frequency-controlled rotary screw compressors are equipped with IE5 motors and meet the IES2 system efficiency class. Longer service life: Electronic Thermo Management dynamically controls the fluid temperature on compressors from the ASD, BSD, and CSD series. This not only saves additional energy, but also reliably prevents condensate formation and the associated moisture damage. Heat recovery: Our rotary screw compressors convert 100% of the electrical drive energy supplied to them into heat energy. 96% of this energy remains available for heat recovery. Use this potential to your advantage!
Request a Quote Datasheet
Description
Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with unprecedented levels of efficiency. These systems are perfect team players that can be integrated into existing control systems via the SIGMA AIR MANAGER 4.0. To ensure that you achieve the exact compressed air supply you require, our rotary screw compressors are available in different variants: Base model with refrigeration dryer for high compressed air quality: T model with variable-speed drive for optimum efficiency and a broad control range: SFC model with synchronous reluctance motor: Significantly greater efficiency – especially in the partial load range – than comparable asynchronous systems enables considerable energy savings. Complete systems with integrated refrigerated dryer and variable-speed drive: T SFC models Our experts will be glad to assist you in selecting the right model for your needs. Your benefits Energy savings: Fixed-speed systems with asynchronous motors which meet the IE4 efficiency class. Frequency-controlled rotary screw compressors are equipped with IE5 motors and meet the IES2 system efficiency class. Longer service life: Electronic Thermo Management dynamically controls the fluid temperature on compressors from the ASD, BSD, and CSD series. This not only saves additional energy, but also reliably prevents condensate formation and the associated moisture damage. Heat recovery: Our rotary screw compressors convert 100% of the electrical drive energy supplied to them into heat energy. 96% of this energy remains available for heat recovery. Use this potential to your advantage!
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Screw Compressor with Direct Drive - ASD - CSD Series - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Rotary Screw Compressor with Direct Drive
ASD - CSD Series
Rotary Screw Compressor with Direct Drive ASD - CSD Series
Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with unprecedented levels of efficiency. These systems are perfect team players that can be integrated into existing control systems via the SIGMA AIR MANAGER 4.0. To ensure that you achieve the exact compressed air supply you require, our rotary screw compressors are available in different variants: Base model with refrigeration dryer for high compressed air quality: T model with variable-speed drive for optimum efficiency and a broad control range: SFC model with synchronous reluctance motor: Significantly greater efficiency – especially in the partial load range – than comparable asynchronous systems enables considerable energy savings. Complete systems with integrated refrigerated dryer and variable-speed drive: T SFC models Our experts will be glad to assist you in selecting the right model for your needs. Your benefits Energy savings: Fixed-speed systems with asynchronous motors which meet the IE4 efficiency class. Frequency-controlled rotary screw compressors are equipped with IE5 motors and meet the IES2 system efficiency class. Longer service life: Electronic Thermo Management dynamically controls the fluid temperature on compressors from the ASD, BSD, and CSD series. This not only saves additional energy, but also reliably prevents condensate formation and the associated moisture damage. Heat recovery: Our rotary screw compressors convert 100% of the electrical drive energy supplied to them into heat energy. 96% of this energy remains available for heat recovery. Use this potential to your advantage!

Energy-efficient rotary screw compressors – Design is in the details

For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your processes with unprecedented levels of efficiency.

These systems are perfect team players that can be integrated into existing control systems via the SIGMA AIR MANAGER 4.0. To ensure that you achieve the exact compressed air supply you require, our rotary screw compressors are available in different variants:

  • Base model
  • with refrigeration dryer for high compressed air quality: T model
  • with variable-speed drive for optimum efficiency and a broad control range: SFC model
  • with synchronous reluctance motor: Significantly greater efficiency – especially in the partial load range – than comparable asynchronous systems enables considerable energy savings.
  • Complete systems with integrated refrigerated dryer and variable-speed drive: T SFC models

Our experts will be glad to assist you in selecting the right model for your needs.

Your benefits

  • Energy savings:
    Fixed-speed systems with asynchronous motors which meet the IE4 efficiency class. Frequency-controlled rotary screw compressors are equipped with IE5 motors and meet the IES2 system efficiency class.
  • Longer service life:
    Electronic Thermo Management dynamically controls the fluid temperature on compressors from the ASD, BSD, and CSD series. This not only saves additional energy, but also reliably prevents condensate formation and the associated moisture damage.
  • Heat recovery:
    Our rotary screw compressors convert 100% of the electrical drive energy supplied to them into heat energy. 96% of this energy remains available for heat recovery. Use this potential to your advantage!
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Air Compressors
Product Number ASD - CSD Series
Product Name Rotary Screw Compressor with Direct Drive
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
Mass Flow Capacity 106 to 689 SCFM (180 to 1171 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressor - Mobilair™ M81 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 295 SCFM (323 to 501 m³/hr)
View Details
Rotary Screw Compressor with Belt Drive - SX - SK Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 8.8 to 89 SCFM (14.96 to 151 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details
Portable Diesel Air Compressor - Mobilair™ M76 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 190 to 270 SCFM (323 to 459 m³/hr)
View Details