Alluxa, Inc. ROX ULTRA Fluorescence Filter Set for LED Light Sources s7758

Description
ULTRA Series ROX fluorescence filter set designed to provide a high signal-to-noise ratio of ROX probes contained in real-time qPCR samples when illuminated with an LED light source. T This filter set is also ideal for use in a variety of fluorescence applications along with mCherry, Alexa Fluor® 558, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series ROX fluorescence filter set designed to provide a high signal-to-noise ratio of ROX probes contained in real-time qPCR samples when illuminated with an LED light source. T This filter set is also ideal for use in a variety of fluorescence applications along with mCherry, Alexa Fluor® 558, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ROX ULTRA Fluorescence Filter Set for LED Light Sources - s7758 - Alluxa, Inc.
Santa Rosa, CA, United States
ROX ULTRA Fluorescence Filter Set for LED Light Sources
s7758
ROX ULTRA Fluorescence Filter Set for LED Light Sources s7758
ULTRA Series ROX fluorescence filter set designed to provide a high signal-to-noise ratio of ROX probes contained in real-time qPCR samples when illuminated with an LED light source. T This filter set is also ideal for use in a variety of fluorescence applications along with mCherry, Alexa Fluor® 558, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

ULTRA Series ROX fluorescence filter set designed to provide a high signal-to-noise ratio of ROX probes contained in real-time qPCR samples when illuminated with an LED light source. T This filter set is also ideal for use in a variety of fluorescence applications along with mCherry, Alexa Fluor® 558, and all similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. For fluorescence microscopy, they are also specified to produce zero pixel shift when imaging multiple fluorophores. All of Alluxa’s optical filters are durable and hard-coated using our SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7758
Product Name ROX ULTRA Fluorescence Filter Set for LED Light Sources
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

465-2 OD4 Ultra Narrow Bandpass Filter - 7346 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
407.6-1 OD7 Ultra Narrow Bandpass Filter - 7086 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
472-32 OD6 ULTRA Bandpass Filter - 7098 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
438-29 OD6 ULTRA Bandpass Filter - 7193 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details