Alluxa, Inc. 526-23 OD7 ULTRA Bandpass Filter 7751

Description
ULTRA Series bandpass filter with a 526 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 350 nm to 925 nm. This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 517 nm to 535 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 526 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 350 nm to 925 nm. This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 517 nm to 535 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
526-23 OD7 ULTRA Bandpass Filter - 7751 - Alluxa, Inc.
Santa Rosa, CA, United States
526-23 OD7 ULTRA Bandpass Filter
7751
526-23 OD7 ULTRA Bandpass Filter 7751
ULTRA Series bandpass filter with a 526 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 350 nm to 925 nm. This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 517 nm to 535 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 526 nm (± 1.5 nm) center wavelength (CWL), a 23 nm full-width at half-maximum (FWHM), and wide-range OD7 out-of-band blocking from 350 nm to 925 nm. This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 517 nm to 535 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7751
Product Name 526-23 OD7 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

395.1-1.3 OD5 Ultra Narrow Bandpass Filter - 7243 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 32 mm (1.26 inch)
View Details
532.0-0.15 OD6 Ultra Narrow Bandpass Filter - 7081 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 35 mm (1.38 inch)
View Details
1063.5-1 OD7 Ultra Narrow Bandpass Filter - 7565 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details