Alluxa, Inc. 583-28 OD6 ULTRA Bandpass Filter 7139

Description
ULTRA Series bandpass filter with a 583 nm (± 1.5 nm) center wavelength (CWL), a 28 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 480 nm to 680 nm (with additional out-of-band blocking from 350 nm to 350 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 571 nm to 594 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
ULTRA Series bandpass filter with a 583 nm (± 1.5 nm) center wavelength (CWL), a 28 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 480 nm to 680 nm (with additional out-of-band blocking from 350 nm to 350 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 571 nm to 594 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
583-28 OD6 ULTRA Bandpass Filter - 7139 - Alluxa, Inc.
Santa Rosa, CA, United States
583-28 OD6 ULTRA Bandpass Filter
7139
583-28 OD6 ULTRA Bandpass Filter 7139
ULTRA Series bandpass filter with a 583 nm (± 1.5 nm) center wavelength (CWL), a 28 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 480 nm to 680 nm (with additional out-of-band blocking from 350 nm to 350 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 571 nm to 594 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

ULTRA Series bandpass filter with a 583 nm (± 1.5 nm) center wavelength (CWL), a 28 nm full-width at half-maximum (FWHM), and OD6 out-of-band blocking from 480 nm to 680 nm (with additional out-of-band blocking from 350 nm to 350 nm). This bandpass filter has exceptionally steep edges and greater than 95% average transmission from 571 nm to 594 nm. It is coated on a 2 mm thick fused silica substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ULTRA Series fluorescence filters are designed to optimize fluorescence instrument performance, resulting in bright, high contrast images of target molecules. ULTRA Series filters provide better overall performance than our standard fluorescence filters by using a combination of tight wavelength control, ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. All Alluxa optical filters are highly durable and hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7139
Product Name 583-28 OD6 ULTRA Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

794-1.5 OD5 Ultra Narrow Bandpass Filter - 7648 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
View Details
858.25-0.75 OD6 Ultra Narrow Bandpass Filter - 7293 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.6 mm (0.4961 inch)
View Details
532.07-0.3 OD6 Ultra Narrow Bandpass Filter - 7718 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
395.7-0.3 OD12 Ultra Narrow Bandpass Filter - 7348 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details