Alluxa, Inc. CFP/YFP/mCherry ULTRA Sedat Fluorescence Filter Set s7192

Description
ULTRA Series CFP, YFP, and mCherry multiband sedat fluorescence filter set is designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Auramine O, Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote
Description
ULTRA Series CFP, YFP, and mCherry multiband sedat fluorescence filter set is designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Auramine O, Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CFP/YFP/mCherry ULTRA Sedat Fluorescence Filter Set - s7192 - Alluxa, Inc.
Santa Rosa, CA, United States
CFP/YFP/mCherry ULTRA Sedat Fluorescence Filter Set
s7192
CFP/YFP/mCherry ULTRA Sedat Fluorescence Filter Set s7192
ULTRA Series CFP, YFP, and mCherry multiband sedat fluorescence filter set is designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Auramine O, Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

ULTRA Series CFP, YFP, and mCherry multiband sedat fluorescence filter set is designed to provide bright, high-contrast images of samples tagged with multiple fluorophores. This filter set is also ideal for use with Auramine O, Alexa Fluor® 514, Alexa Fluor® 594, and many other similar fluorophores. ULTRA Series filter sets provide better overall performance than our standard filter sets by using a combination of tight wavelength control (typically ± 1.5 nm), ultra-steep edges, deeper blocking, and the industry’s highest transmission levels. They are also specified to produce zero pixel shift when filters are switched out in order to image multiple fluorophores in a single sample. All Alluxa optical filters are durable and hard-coated using our innovative SIRRUS™ plasma deposition process.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number s7192
Product Name CFP/YFP/mCherry ULTRA Sedat Fluorescence Filter Set
Filter Set Filter Set
Unlock Full Specs
to access all available technical data

Similar Products

1072.3-5.2 OD6 Ultra Narrow Bandpass Filter - 7061 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
659.19-0.3 OD5 Ultra Narrow Bandpass Filter - 7079 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details
395-24 OD6 ULTRA Bandpass Filter - 7233 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
5500-500 OD3 Bandpass Filter - 3985 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 23.4 mm (0.9213 inch)
View Details