Alluxa, Inc. 890-50 OD4 Bandpass Filter 7598

Description
Bandpass filter with a 890 nm (± 5.0 nm) center wavelength (CWL), a 50 nm (± 5.0 nm) full-width at half-maximum (FWHM), greater than 90% transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote
Description
Bandpass filter with a 890 nm (± 5.0 nm) center wavelength (CWL), a 50 nm (± 5.0 nm) full-width at half-maximum (FWHM), greater than 90% transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
890-50 OD4 Bandpass Filter - 7598 - Alluxa, Inc.
Santa Rosa, CA, United States
890-50 OD4 Bandpass Filter
7598
890-50 OD4 Bandpass Filter 7598
Bandpass filter with a 890 nm (± 5.0 nm) center wavelength (CWL), a 50 nm (± 5.0 nm) full-width at half-maximum (FWHM), greater than 90% transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Bandpass filter with a 890 nm (± 5.0 nm) center wavelength (CWL), a 50 nm (± 5.0 nm) full-width at half-maximum (FWHM), greater than 90% transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS™ plasma deposition process. Contact us for custom sizing.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7598
Product Name 890-50 OD4 Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

667.7-0.5 OD6 Ultra Narrow Bandpass Filter - 7268 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
600-10 OD4 Bandpass Filter - 7426 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
935.4-0.45 OD5 Ultra Narrow Bandpass Filter - 7567 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25.3 mm (0.9961 inch)
View Details
447-60 OD6 Bandpass Filter - 7160 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details