Alluxa, Inc. 829.375-0.5 OD5 Ultra Narrow Bandpass Filter 7272

Description
Ultra-narrowband optical interference filter with a 829.375 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 80% at 829.375 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote
Description
Ultra-narrowband optical interference filter with a 829.375 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 80% at 829.375 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
829.375-0.5 OD5 Ultra Narrow Bandpass Filter - 7272 - Alluxa, Inc.
Santa Rosa, CA, United States
829.375-0.5 OD5 Ultra Narrow Bandpass Filter
7272
829.375-0.5 OD5 Ultra Narrow Bandpass Filter 7272
Ultra-narrowband optical interference filter with a 829.375 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 80% at 829.375 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Ultra-narrowband optical interference filter with a 829.375 nm center wavelength (CWL), a 0.5 nm full-width at half-maximum (FWHM), and wide-range OD5 out-of-band blocking from 200 nm to 1050 nm. This is a multi-cavity filter with transmission that is greater than 80% at 829.375 nm. This ultra-narrowband filter is coated on a 2 mm thick polished Borofloat® substrate and mounted in a 25 mm (+0/-0.1 mm) diameter, 3.5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS™ plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.

Supplier's Site

Technical Specifications

  Alluxa, Inc.
Product Category Optical Filters
Product Number 7272
Product Name 829.375-0.5 OD5 Ultra Narrow Bandpass Filter
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

532.5-2.25 OD3 Ultra Narrow Bandpass Filter - 7078 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter - 7311 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 37.5 mm (1.48 inch)
View Details
486-20_564-24 OD6 Dual-Bandpass Filter - 7093 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
532-1.5 OD6 Ultra Narrow Bandpass Filter - 7359 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 36.5 mm (1.44 inch)
View Details