New Age Enclosures Evaluation, Development Board Enclosures P1A-20100562C

Description
UTILITY DEVICE
Request a Quote Datasheet
Description
UTILITY DEVICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 4256-P1A-20100562C-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
4256-P1A-20100562C-ND
Evaluation, Development Board Enclosures 4256-P1A-20100562C-ND
UTILITY DEVICE

UTILITY DEVICE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 4256-P1A-20100562C-ND
Product Name Evaluation, Development Board Enclosures
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers
Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details