Sykes Himax Diesel/Electric Drive Auto Prime High Head Pump HH160i

Description
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction
Description
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction

Suppliers

Company
Product
Description
Supplier Links
Himax Diesel/Electric Drive Auto Prime High Head Pump - HH160i - Sykes
Rock Hill, SC, United States
Himax Diesel/Electric Drive Auto Prime High Head Pump
HH160i
Himax Diesel/Electric Drive Auto Prime High Head Pump HH160i
The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically. Features Dry Self Primimg Operates in 'snore' conditions Diesel, electric or hydraulic drive Simple maintenance Replaceable wear parts Solids handling up to 75mm Pressure tested fuel tanks High Ground Clearance on Skids Bissalloy wear strips (optional) Interchangable parts Engine protection as standard Suction booms (optional) Suction lifts to 9m Chassis - Skid, road tow, wheeled, caged Zero emissions available Applications Mining Quarries Industrial Pipelines Jetting Drilling Construction

The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation.
In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which allows priming with long suction hoses and suction lifts of up to 9m (28 feet). As fluid levels fluctuate, the pump will “snore” until the time liquid is available for the pump to fully reprime itself automatically.

Features

  • Dry Self Primimg
  • Operates in 'snore' conditions
  • Diesel, electric or hydraulic drive
  • Simple maintenance
  • Replaceable wear parts
  • Solids handling up to 75mm
  • Pressure tested fuel tanks
  • High Ground Clearance on Skids
  • Bissalloy wear strips (optional)
  • Interchangable parts
  • Engine protection as standard
  • Suction booms (optional)
  • Suction lifts to 9m
  • Chassis - Skid, road tow, wheeled, caged
  • Zero emissions available

Applications

  • Mining
  • Quarries
  • Industrial
  • Pipelines
  • Jetting
  • Drilling
  • Construction
Supplier's Site

Technical Specifications

  Sykes
Product Category Liquid Handling Pumps
Product Number HH160i
Product Name Himax Diesel/Electric Drive Auto Prime High Head Pump
Pump Type Self-Priming Pump; Wastewater Treatment Pump (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details