Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water.
For use with industrial control equipment in ordinary locations. Clear/polycarbonate,
| Allied Moulded Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | AMP1206F |
| Product Name | POLYLINE NEMA 4X Polycarbonate Enclosures |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 11.92 inch (303 mm) |
| Width | 10.15 inch (258 mm) |
| Depth | 5.98 inch (152 mm) |