Altech Corp. TK Series Enclosures 127-407

Description
Enclosure, Polycarbonate, Gray, Metric knockouts
Request a Quote
Description
Enclosure, Polycarbonate, Gray, Metric knockouts
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 127-407 is a polycarbonate enclosure designed for various applications requiring robust protection. It features an IP66 rating, making it suitable for environments that demand resistance to dust and water, classified as NEMA Type 4X and 12/12K. The enclosure is available in light gray and includes metric knockouts for easy installation and access. This enclosure can operate within a temperature range of -40°C to 120°C (-40°F to 248°F), ensuring reliability in extreme conditions. It is UL recognized, which adds to its credibility for safety and performance standards. The enclosure also offers multiple mounting options, enhancing its versatility for different project requirements.

Datasheet Summary
Powered by GS/AI

The TK Series Enclosure part number 127-407 is a polycarbonate enclosure designed for various applications requiring robust protection. It features an IP66 rating, making it suitable for environments that demand resistance to dust and water, classified as NEMA Type 4X and 12/12K. The enclosure is available in light gray and includes metric knockouts for easy installation and access. This enclosure can operate within a temperature range of -40°C to 120°C (-40°F to 248°F), ensuring reliability in extreme conditions. It is UL recognized, which adds to its credibility for safety and performance standards. The enclosure also offers multiple mounting options, enhancing its versatility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 127-407 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
127-407
TK Series Enclosures 127-407
Enclosure, Polycarbonate, Gray, Metric knockouts

Enclosure, Polycarbonate, Gray, Metric knockouts

Buy Now Datasheet
Enclosures, Boxes, & Cases - 127-407 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
127-407
Enclosures, Boxes, & Cases 127-407
PC1818-9-m, 182x180x90mm Enclosure

PC1818-9-m, 182x180x90mm Enclosure

Buy Now
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7.09X3.54IN,GRAYCOVER - 70074730 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7.09X3.54IN,GRAYCOVER
70074730
ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7.09X3.54IN,GRAYCOVER 70074730
ENCLOSURE,POLYCARBON ATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7. 09X3.54IN,GRAYCOVER

ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7.09X3.54IN,GRAYCOVER

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 127-407 127-407 70074730
Product Name TK Series Enclosures Enclosures, Boxes, & Cases ENCLOSURE,POLYCARBONATE,INDUST,IP66,NEMA 4X,KNOCKOUTS,7.17X7.09X3.54IN,GRAYCOVER
Type Electronic and Instrument Enclosures Junction Box Junction Box
Shape Rectangular
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 3.54 inch (89.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
TK Series Enclosures - 120-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 104-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers