Allied Machine & Engineering Corp. T-A® Holders 3XL Length 290Y0S-075L

Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet
Description
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-A® Holders 3XL Length - 290Y0S-075L - Allied Machine & Engineering Corp.
Dover, OH, USA
T-A® Holders 3XL Length
290Y0S-075L
T-A® Holders 3XL Length 290Y0S-075L
XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

XL and 3XL Extended Length Holders make deep hole drilling applications easier to perform, while improving hole finish. The XL length is the next step after AMEC's Long Length holders, while the 3XL takes drilling to greater drill depth-to-diameter ratios. What makes this offering heads above the rest is the fact that the wide variety of XL and 3XL holders are stocked for rapid end-user access. No longer will customers have to wait weeks for special length holders, or pay the expected higher costs involved with special designs.Built with high strength materials, the XL & 3XL holders provide increased toughness, strength and torque capability.

Datasheet

Technical Specifications

  Allied Machine & Engineering Corp.
Product Category Drill Bits
Product Number 290Y0S-075L
Product Name T-A® Holders 3XL Length
Product Drill
Units Fractional
Drill Type Twist; Extension; Spade Drill
Features Coolant Channel
Rotation RightHand
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Wire Installation Drill Bit - 48-13-7218 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
View Details