The CM-031 is a circuit manifold designed for back pressure sensing in double-acting pneumatic cylinders, enabling auto-cycling without timing signals. It measures 6.00" x 3.25" x 3.75" and operates within a temperature range of 32 to 140°F and pressure range of 40 to 150 psig. The module integrates with modular valves such as R-305 and R-412, and supports connections via 1/4" OD push-quick fittings and optional 1/8" NPT or #10-32 threads. It generates output signals (LV+ and LV-) upon full extension or retraction of the cylinder, suitable for feedback to electronic valves, PLCs, or pneumatic sequencers.
This is a new version of cycling without limits. The system interfaces with the sequencing system using R-932 Modular Valves. From this operation, you can go back to input the next sequencing function.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-031 |
| Product Name | Pneumatic Circuit Boards - Cycle with Back Pressure Sensing |
| Form Factor | Pneumatic Circuit Board |