VTS-612-RED -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
VTS-612-RED
Description
VELCRO STRIP TYPE
RED COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Description
VELCRO STRIP TYPE
RED COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Datasheet
Suppliers
VELCRO STRIP TYPE
RED COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
- VELCRO STRIP TYPE
- RED COLOR
- 12 INCH
- 0.75 INCH
- 10 PER ROLL STANDARD PACKAGE
- 50 LB TENSILE STRENGTH
- 3 INCH BUNDLE DIAMETER
- VELCRO. BRAND
- VTS-612 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
VTS-612-RED |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
RED
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
Black
Length
5.91 inch (150 mm)
View Details
Color
Black
Length
3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details