ALL-STATES, Inc. Velcro Cable Tie VTS-612-ORG

Description
VELCRO STRIP TYPE ORANGE COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND VTS-612 MODEL
Datasheet
Description
VELCRO STRIP TYPE ORANGE COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND VTS-612 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - VTS-612-ORG - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
VTS-612-ORG
Velcro Cable Tie VTS-612-ORG
VELCRO STRIP TYPE ORANGE COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND VTS-612 MODEL
  • VELCRO STRIP TYPE
  • ORANGE COLOR
  • 12 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • VELCRO. BRAND
  • VTS-612 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number VTS-612-ORG
Product Name Velcro Cable Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details