VTS-612-BRN -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
VTS-612-BRN
Description
VELCRO STRIP TYPE
BROWN COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Description
VELCRO STRIP TYPE
BROWN COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Datasheet
Suppliers
VELCRO STRIP TYPE
BROWN COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
- VELCRO STRIP TYPE
- BROWN COLOR
- 12 INCH
- 0.75 INCH
- 10 PER ROLL STANDARD PACKAGE
- 50 LB TENSILE STRENGTH
- 3 INCH BUNDLE DIAMETER
- VELCRO. BRAND
- VTS-612 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
VTS-612-BRN |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
BROWN
|
Unlock Full Specs
to access all available technical data
Similar Products
Color
Natural (White)
Length
6 to 21.25 inch (152 to 540 mm)
Operating Temperature
85 C (185 F)
View Details
Keystone Electronics Corp.
Material
Nylon 6/6 V-2
Length
4.25 inch (108 mm)
View Details
2 suppliers