VTS-606-GRN -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
VTS-606-GRN
Description
VELCRO STRIP TYPE
GREEN COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
Description
VELCRO STRIP TYPE
GREEN COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
Datasheet
Suppliers
VELCRO STRIP TYPE
GREEN COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
- VELCRO STRIP TYPE
- GREEN COLOR
- 6 INCH
- 0.75 INCH
- 10 PER ROLL STANDARD PACKAGE
- 50 LB TENSILE STRENGTH
- 1 INCH BUNDLE DIAMETER
- VELCRO. BRAND
- VTS-606 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
VTS-606-GRN |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
GREEN
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
5.91 to 39.37 inch (150 to 1000 mm)
View Details
Color
Natural (White)
Length
6 to 21.25 inch (152 to 540 mm)
Operating Temperature
85 C (185 F)
View Details
Material
Nylon 6.6
Length
7.87 inch (200 mm)
View Details
2 suppliers