ALL-STATES, Inc. Velcro Cable Tie VTL-508-RED

Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 8 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-508 MODEL
Datasheet
Description
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 8 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-508 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - VTL-508-RED - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
VTL-508-RED
Velcro Cable Tie VTL-508-RED
VELCRO TIE WITH SLOTTED HEAD TYPE RED COLOR 8 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-508 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • RED COLOR
  • 8 INCH
  • 0.5 INCH
  • #10 SCREW MOUNTING
  • 10 PER ROLL STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 1.5 INCH BUNDLE DIAMETER
  • VELCRO. BRAND
  • LOOP SECTION WIDTH 1 INCH
  • VTL-508 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number VTL-508-RED
Product Name Velcro Cable Tie
Color RED
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details