ALL-STATES, Inc. Standard Tie STH-1106

Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 316 STAINLESS STEEL MATERIAL 10.9 INCH 10.9 LENGTH IN INCH 0.18 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2.75 INCH BUNDLE DIAMETER 0.01 INCH AISI 316 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 316 STAINLESS STEEL MATERIAL 10.9 INCH 10.9 LENGTH IN INCH 0.18 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2.75 INCH BUNDLE DIAMETER 0.01 INCH AISI 316 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - STH-1106 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
STH-1106
Standard Tie STH-1106
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 316 STAINLESS STEEL MATERIAL 10.9 INCH 10.9 LENGTH IN INCH 0.18 INCH 100 STANDARD PACKAGE 100 LB TENSILE STRENGTH 2.75 INCH BUNDLE DIAMETER 0.01 INCH AISI 316 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, SELF LOCKING TYPE
  • 0.01 INCH AISI 316 STAINLESS STEEL MATERIAL
  • 10.9 INCH
  • 10.9 LENGTH IN INCH
  • 0.18 INCH
  • 100 STANDARD PACKAGE
  • 100 LB TENSILE STRENGTH
  • 2.75 INCH BUNDLE DIAMETER
  • 0.01 INCH AISI 316 STAINLESS STEEL CLIP MATERIAL
  • ALL-STATES. BRAND
  • OPERATING TEMPERATURE -112 TO 1000 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number STH-1106
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details