ALL-STATES, Inc. Standard Tie STE-1404

Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 14.3 INCH 14.3 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 14.3 INCH 14.3 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - STE-1404 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
STE-1404
Standard Tie STE-1404
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 14.3 INCH 14.3 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, SELF LOCKING TYPE
  • 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL
  • 14.3 INCH
  • 14.3 LENGTH IN INCH
  • 0.31 INCH
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL
  • ALL-STATES. BRAND
  • OPERATING TEMPERATURE -112 TO 1000 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number STE-1404
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details