ALL-STATES, Inc. Individual Cable Tubing 50584

Description
HEAT TYPE YELLOW COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
Datasheet
Description
HEAT TYPE YELLOW COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50584 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50584
Individual Cable Tubing 50584
HEAT TYPE YELLOW COLOR 4 FT 0.375 INCH MIN. EXPANDED DIAMETER 0.187 INCH MAX. RECOVERED DIAMETER 0.025 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-375 MODEL
  • HEAT TYPE
  • YELLOW COLOR
  • 4 FT
  • 0.375 INCH MIN. EXPANDED DIAMETER
  • 0.187 INCH MAX. RECOVERED DIAMETER
  • 0.025 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50584
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Heat Shrink Tubing - 0934446013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details