ALL-STATES, Inc. Velcro Cable Tie 45892

Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-25 MODEL
Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-25 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45892 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45892
Velcro Cable Tie 45892
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 1 INCH UL APPROVAL 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-812-25 MODEL
  • VELCRO PLENUM STRIP TYPE
  • BLACK COLOR
  • 12 INCH
  • 1 INCH
  • UL APPROVAL
  • 25 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTSAH-812-25 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45892
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers