ALL-STATES, Inc. Velcro Cable Tie 45733

Description
VELCRO STRIP TYPE ORANGE COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
Datasheet
Description
VELCRO STRIP TYPE ORANGE COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45733 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45733
Velcro Cable Tie 45733
VELCRO STRIP TYPE ORANGE COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
  • VELCRO STRIP TYPE
  • ORANGE COLOR
  • 6 INCH
  • 0.75 INCH
  • 180 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTS-606-75 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45733
Product Name Velcro Cable Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-063 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details