ALL-STATES, Inc. Velcro Cable Tie 45230

Description
VELCRO STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH 50 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-618-75 MODEL
Datasheet
Description
VELCRO STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH 50 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-618-75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45230 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45230
Velcro Cable Tie 45230
VELCRO STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH 50 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-618-75 MODEL
  • VELCRO STRIP TYPE
  • BLACK COLOR
  • 18 INCH
  • 0.75 INCH
  • 50 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTS-618-75 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45230
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-273 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details