ALL-STATES, Inc. Velcro Cable Tie 45222

Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-618 MODEL
Datasheet
Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-618 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45222 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45222
Velcro Cable Tie 45222
VELCRO PLENUM STRIP TYPE BLACK COLOR 18 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-618 MODEL
  • VELCRO PLENUM STRIP TYPE
  • BLACK COLOR
  • 18 INCH
  • 0.75 INCH
  • UL APPROVAL
  • 10 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTSAH-618 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45222
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details