ALL-STATES, Inc. Velcro Cable Tie 45190

Description
VELCRO STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH 5 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-612-75 MODEL
Datasheet
Description
VELCRO STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH 5 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-612-75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45190 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45190
Velcro Cable Tie 45190
VELCRO STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH 5 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-612-75 MODEL
  • VELCRO STRIP TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.75 INCH
  • 5 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTS-612-75 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45190
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-079 - TE Connectivity
Specs
Material Stainless Steel
Length 22.44 inch (570 mm)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details