ALL-STATES, Inc. Cable Tie Strap/Clamp 24471

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LNSH MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LNSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24471 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24471
Cable Tie Strap/Clamp 24471
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 25000 PER CARTON STANDARD PACKAGE 0.172 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 3-LNSH MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.375 INCH
  • 0.172 INCH DIA HOLE MOUNTING
  • 25000 PER CARTON STANDARD PACKAGE
  • 0.172 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 3-LNSH MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24471
Product Name Cable Tie Strap/Clamp
Diameter 0.172 inch (4.37 mm)
Unlock Full Specs
to access all available technical data

Similar Products

POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Powerpole ® 120 Mounting Clamp - 1464G2 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 2479229P - RS Components, Ltd.
Specs
Material Tin Plated Copper
Diameter 0.039 inch (1 mm)
View Details
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers