ALL-STATES, Inc. Cable Tie Strap/Clamp 24440

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24440 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24440
Cable Tie Strap/Clamp 24440
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.172 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.359 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-LNSH MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24440
Product Name Cable Tie Strap/Clamp
Diameter 0.359 inch (9.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROOF WIRE MANAGER - WSM-150 - WSM-150 - Sugatsune America, Inc.
Specs
Material Steel
View Details
SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Steel Cable Clamp - 8104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.437 inch (11.1 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details