ALL-STATES, Inc. Cable Tie Strap/Clamp 24250

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24250 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24250
Cable Tie Strap/Clamp 24250
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 3000 PER CARTON STANDARD PACKAGE 1.16 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 19-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 3000 PER CARTON STANDARD PACKAGE
  • 1.16 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 19-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24250
Product Name Cable Tie Strap/Clamp
Diameter 1.160 inch (29.46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
SB50 CABLE CLAMP - B02644P1 - Anderson Power Products
Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable Clips & Clamps - 233190 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.315 inch (8 mm)
View Details
Half Cable Clamp - 8146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers