ALL-STATES, Inc. Cable Tie Strap/Clamp 24220

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24220 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24220
Cable Tie Strap/Clamp 24220
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.859 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 14-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.859 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 14-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24220
Product Name Cable Tie Strap/Clamp
Diameter 0.859 inch (21.82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details
Cable Clips & Clamps - 2662296 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.197 inch (5 mm)
View Details
Half Cable Clamp - 8153 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers