ALL-STATES, Inc. Cable Tie Strap/Clamp 24040

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24040 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24040
Cable Tie Strap/Clamp 24040
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.359 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24040
Product Name Cable Tie Strap/Clamp
Diameter 0.359 inch (9.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1546350-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details
Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Powerpole ® Pak 9-10 Position Hardware and Cable Clamp - 115G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details