ALL-STATES, Inc. Circuit Board Support 22110

Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 1.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-22T MODEL
Datasheet
Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 1.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-22T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support - 22110 - ALL-STATES, Inc.
St. Charles, IL, USA
Circuit Board Support
22110
Circuit Board Support 22110
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 1.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-22T MODEL
  • CIRCUIT BOARD TO CHASSIS TYPE
  • PUSH IN MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE
  • 1.38 INCH MOUNTING DEPTH
  • 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES
  • ALL-STATES[R] BRAND
  • S-22T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 22110
Product Name Circuit Board Support
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1613628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
1/4 Hex M-F Standoff - 1963 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers