21982 -- CABLE TIE STRAP/CLAMP
ALL-STATES, Inc.
Cable Tie Strap/Clamp
21982
Description
HALF U CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL COLOR
ADHESIVE, SCREW MOUNTING
1000 PER CARTON STANDARD PACKAGE
RAP-TIGHT. BRAND
9-HUR MODEL
Description
HALF U CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL COLOR
ADHESIVE, SCREW MOUNTING
1000 PER CARTON STANDARD PACKAGE
RAP-TIGHT. BRAND
9-HUR MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
21982
HALF U CABLE CLAMP TYPE
NYLON MATERIAL
NATURAL COLOR
ADHESIVE, SCREW MOUNTING
1000 PER CARTON STANDARD PACKAGE
RAP-TIGHT. BRAND
9-HUR MODEL
- HALF U CABLE CLAMP TYPE
- NYLON MATERIAL
- NATURAL COLOR
- ADHESIVE, SCREW MOUNTING
- 1000 PER CARTON STANDARD PACKAGE
- RAP-TIGHT. BRAND
- 9-HUR MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
21982 |
|
Product Name
|
Cable Tie Strap/Clamp |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.500 inch (12.7 mm)
View Details
2 suppliers
Material
PVC
Operating Temperature
-23 to 24 C (-10 to 75 F)
View Details
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details