ALL-STATES, Inc. Cable Tie Strap/Clamp 21972

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21972 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21972
Cable Tie Strap/Clamp 21972
HALF U CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.5 INCH 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.375 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-HUR MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.5 INCH
  • 0.171 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.375 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-HUR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21972
Product Name Cable Tie Strap/Clamp
Diameter 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2776624 - RS Components, Ltd.
Specs
Material Polypropylene
Diameter 0.394 inch (10 mm)
View Details
Half Cable Clamp - 8150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details