ALL-STATES, Inc. Cable Tie Strap/Clamp 21958

Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HUR MODEL
Datasheet
Description
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HUR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 21958 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
21958
Cable Tie Strap/Clamp 21958
HALF U CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.15 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.125 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 2-HUR MODEL
  • HALF U CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.375 INCH
  • 0.15 INCH DIA HOLE, ADHESIVE, SCREW MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.125 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 2-HUR MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 21958
Product Name Cable Tie Strap/Clamp
Diameter 0.125 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
CABLE MANAGER - WSD-140 - WSD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Adhesive Backed Fastening Device - 436 - BRIM Electronics, Inc.
Specs
Material PVC
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details